location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
745 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KH65UC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 7 2700U (4MB Cache, 2.2GHz)
  • - 35.6 cm (14")
  • - 8GB DDR4-SDRAM & 128GB SSD
Long product name HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver :
The long product name of HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 2700U (4MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14"), AMD Radeon RX Vega 10, LAN, WLAN, Bluetooth, Webcam
More>>>
HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver:
The official description of HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern design, powerful features.
Designed for the modern mobile professional, the HP EliteBook 745 offers enterprise-grade security and manageability along with powerful collaboration features to keep you connected.

Short summary description HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver:
This short summary of the HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 745 G5, AMD Ryzen™ 7, 2.2 GHz, 35.6 cm (14"), 8 GB, 128 GB, Silver

Long summary description HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver:
This is an auto-generated long summary of HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver based on the first three specs of the first five spec groups.

HP EliteBook 745 G5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 2700U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
2700U
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon RX Vega 10
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Weight & dimensions
Width
326 mm
Depth
234 mm
Height
17.9 mm
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:33:56
Uk has collected 25 expert reviews for HP EliteBook 745 G5 AMD Ryzen™ 7 2700U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv/my/
Updated:
2019-12-02 01:33:55
Every laptop and PC developer will make sure to segment their products to key market groups. From the casual users to hardcore gamers, there is always a laptop for the specific type of person you are. HP has their Elitebook series to cater to users workin...
Good Versatile in its usability, Great audio, Solid security...
Bad Not the best build quality, Touchpad is faulty, Bad battery life...
Bottom line Overall, the Elitebook 745 G5 does the job as advertised and keeps your privacy secured. It's definitely more for business than play, though its drawbacks certainly doesn't help in that regard. Check it out if you're need a stable and portable work laptop...
60%
unbox.ph
Updated:
2019-12-02 01:33:55
If you're a mobile professional that wants a powerful notebook for the corporate world, then HP has something for you. The company's new EliteBook 745 G5 has AMD's newest Ryzen Processors and GPU for extra power, though at the expense of class-leading bat...
Bottom line The EliteBook 745 G5 is a fairly mixed bag. On one hand, we like its overall looks, feature set, relatively light body and powerful hardware combination that'll make short work of most office-related tasks.On the other hand, its less than capable display...
0%
yugatech.com
Updated:
2019-12-02 01:33:55
Back in the day, business laptops were utilized for one purpose only — business. They didn't pack much of a punch in them since work was the primary focus. Enter the present times where individuals who are in the market for business laptops are also looki...
Bottom line The HP EliteBook 745 G5 is sleek and elegant. However, it has a couple of unsatisfying aspects to it. I don't think I'd trade in a short battery life span in favor of a light body, premium-looking design, and excellent audio output. They pointing stick in...
0%
expertreviews.co.uk
Updated:
2019-12-02 01:33:55
It’s using the AMD Ryzen Pro platform, which provides all the benefits of a Ryzen 7 processor along with a security co-processor that runs AMD’s GuardMI tech. This promises memory encryption, secure boot processes and support for TPM 2. AMD also guarantee...
Good Sleek design, Long battery life, Well-suited to office use...
Bad Not great value, Disappointing display, Poor gaming performance...
Bottom line The AMD version of the 745 has enough power and battery life for most needs, but there's no X factor...
60%
techradar.com
Updated:
2019-12-02 01:33:55
HP has one of the longest business relationships with Intel out of any PC maker, but the company can also spot an opportunity to go elsewhere if the conditions are right. And those stars have recently aligned, with the launch in 2017 of the AMD Ryzen proc...
Good AMD Ryzen 7 APU, Impressive graphics performance, All-metal exterior...
Bad Poor screen, Mediocre battery life, Security measures can be annoying...
Bottom line The EliteBook 745 G5 is a classy laptop with many good features, but it's undermined by some less wonderful aspects, mostly pertaining to power requirements.Using the Ryzen APU was a good strategic move, as it offers much better graphical performance than...
70%
itpro.co.uk
Updated:
2019-12-02 01:33:55
Sign up for our daily newsletterImage 1 of 5Ryzen-based business laptops remain surprisingly rare, given that AMD's current crop of chips tend to be better multitaskers than their Intel counterparts. Perhaps the HP EliteBook 745 G5, with its quad-core...
Good Sturdy design, Great keyboard and trackpad, Comprehensive security tools...
Bad Poor display, Short battery life, Performance seems lower than it should be...
Bottom line The EliteBook 745 G5 is a tale of two laptops: one, a beautifully-made professional notebook with lots of tools for keeping your data safe, the other a disappointing misstep with a budget-tier screen. The strengths just about outweigh the weaknesses ov...
60%
zdnet.com
Updated:
2019-12-02 01:33:55
Seeing an AMD Ryzen processor in a laptop is enough of a rarity to be noteworthy these days. That's what powers HP's EliteBook 745 G5, which is available in ten off-the-page configurations on HP's UK website. With a starting price of £839 (inc. VAT; £699...
Good Solid build, Good array of ports and connectors, Good security features...
Bad Display lacks brightness and is reflective, Disappointing battery life...
Bottom line The HP EliteBook 745 G5 has some impressive features, including a solid build and a good array of ports. The keyboard is comfortable to use, although the cut-out for the pointing stick is oversized and makes typing with the G, H and B keys awkward. Unfort...
75%
notebookcheck.net
Updated:
2019-12-02 01:33:56
Very good disappointment. AMD Ryzen, mostly known for offering CPUs for consumer products, now want to compete with Intel in the business market. The EliteBook 745 G5, based on the very good EliteBook 840 G5, seems to fit the bill - at least on paper. You...
Good AMD CPU delivers a better boost performance, Higher GPU performance than Intel-iGPUs, Sturdy metal case, Comfortable input devices, Solid ports including a docking port, Plenty of security features, Stays always cool and usually silent, 3 years of warran...
Bad CPU & GPU are throttled a lot in some cases, Poor battery life compared to competitors, No Thunderbolt 3, No high resolution display option, SSD slow for a PCIe-NVMe-SSD, No SD card reader, Doesn't reach 100% sRGB...
89%