HP H2300, Wired, 20 - 20000 Hz, Calls/Music, 14 g, Headset, Pink
HP H2300. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 14 g. Product colour: Pink