HP logo

HP ENVY Phoenix 800-000a Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GT 640 Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17358
Info modified on:
07 Oct 2024, 18:04:01
Short summary description HP ENVY Phoenix 800-000a Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GT 640 Windows 8 Desktop PC Black:

HP ENVY Phoenix 800-000a, 3.2 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 8

Long summary description HP ENVY Phoenix 800-000a Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GT 640 Windows 8 Desktop PC Black:

HP ENVY Phoenix 800-000a. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.