HP logo

HP Pavilion TouchSmart 23-f203a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710A Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48146
Info modified on:
07 Oct 2024, 17:07:24
Short summary description HP Pavilion TouchSmart 23-f203a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710A Windows 8 Black, Silver:

HP Pavilion TouchSmart 23-f203a, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description HP Pavilion TouchSmart 23-f203a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710A Windows 8 Black, Silver:

HP Pavilion TouchSmart 23-f203a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 710A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.