HP logo

HP EliteOne 800 G1 Intel® Core™ i5 i5-4570S 58.4 cm (23") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95909
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Dec 2014
Short summary description HP EliteOne 800 G1 Intel® Core™ i5 i5-4570S 58.4 cm (23") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black:

HP EliteOne 800 G1, 58.4 cm (23"), Intel® Core™ i5, 4 GB, 500 GB, Windows 8 Pro, Black

Long summary description HP EliteOne 800 G1 Intel® Core™ i5 i5-4570S 58.4 cm (23") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Wi-Fi 4 (802.11n) Black:

HP EliteOne 800 G1. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.