HP logo

HP Pavilion Slimline 400-034 Recertified Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black, Silver

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99383
Info modified on:
26 Jun 2024, 06:19:15
Short summary description HP Pavilion Slimline 400-034 Recertified Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black, Silver:

HP Pavilion Slimline 400-034 Recertified, 2.9 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion Slimline 400-034 Recertified Intel Pentium G G2020 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black, Silver:

HP Pavilion Slimline 400-034 Recertified. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.