HP logo

HP ENVY 700-019 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8570 Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45917
Info modified on:
07 Oct 2024, 17:42:50
Short summary description HP ENVY 700-019 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8570 Windows 8 PC Black:

HP ENVY 700-019, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, Blu-Ray DVD Combo, Windows 8

Long summary description HP ENVY 700-019 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8570 Windows 8 PC Black:

HP ENVY 700-019. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8570. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.