HP Pavilion TouchSmart 20-f249, 50.8 cm (20"), HD+, AMD E, 8 GB, 1 TB, Windows 8
HP Pavilion TouchSmart 20-f249. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver