HP logo

HP Pavilion 20-b239 AMD E E1-1500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76746
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 20-b239 AMD E E1-1500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 20-b239, 50.8 cm (20"), HD+, AMD E, 4 GB, 1 TB, Windows 8

Long summary description HP Pavilion 20-b239 AMD E E1-1500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 20-b239. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.48 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.