HP logo

HP ProBook 4540s Intel® Core™ i3 i3-3110M Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1.25 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51532
Info modified on:
22 Jan 2025, 05:58:54
Short summary description HP ProBook 4540s Intel® Core™ i3 i3-3110M Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1.25 TB HDD Windows 7 Professional Black:

HP ProBook 4540s, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1.25 TB

Long summary description HP ProBook 4540s Intel® Core™ i3 i3-3110M Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1.25 TB HDD Windows 7 Professional Black:

HP ProBook 4540s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.25 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.