HP logo

HP Spectre XT Pro Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53255
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Spectre XT Pro Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP Spectre XT Pro, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Spectre XT Pro Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP Spectre XT Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.