HP logo

HP EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10301
Info modified on:
29 Jan 2025, 18:37:16
Short summary description HP EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G1, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description HP EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.