HP logo

HP Pro 3515 AMD A4 A4-5300 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66061
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
02 Apr 2014
Short summary description HP Pro 3515 AMD A4 A4-5300 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:

HP Pro 3515, 3.4 GHz, AMD A4, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description HP Pro 3515 AMD A4 A4-5300 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:

HP Pro 3515. Processor frequency: 3.4 GHz, Processor family: AMD A4, Processor model: A4-5300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7480D. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.