HP logo

HP ENVY Phoenix h9-1400a Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69002
Info modified on:
02 Oct 2024, 09:05:00
Short summary description HP ENVY Phoenix h9-1400a Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1400a, 3.5 GHz, Intel® Core™ i7, 16 GB, 3.13 TB, Blu-Ray DVD Combo, Windows 8

Long summary description HP ENVY Phoenix h9-1400a Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.13 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1400a. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3.13 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.