HP logo

HP ENVY TouchSmart 23-d112a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610 Windows 8 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49145
Info modified on:
07 Oct 2024, 17:07:21
Short summary description HP ENVY TouchSmart 23-d112a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610 Windows 8 Black, Stainless steel:

HP ENVY TouchSmart 23-d112a, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-d112a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610 Windows 8 Black, Stainless steel:

HP ENVY TouchSmart 23-d112a. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.