HP logo

HP ENVY TouchSmart 23-d006a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450A Windows 8 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52652
Info modified on:
07 Oct 2024, 17:07:23
Short summary description HP ENVY TouchSmart 23-d006a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450A Windows 8 Black, Stainless steel:

HP ENVY TouchSmart 23-d006a, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 500 GB, Windows 8

Long summary description HP ENVY TouchSmart 23-d006a Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450A Windows 8 Black, Stainless steel:

HP ENVY TouchSmart 23-d006a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.