HP logo

HP ENVY 23-d005a TouchSmart Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56742
Info modified on:
07 Oct 2024, 17:07:22
Short summary description HP ENVY 23-d005a TouchSmart Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Black:

HP ENVY 23-d005a TouchSmart, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description HP ENVY 23-d005a TouchSmart Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450A Windows 8 Black:

HP ENVY 23-d005a TouchSmart. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.