HP logo

HP ENVY TouchSmart 20-d006d Intel® Core™ i3 i3-2220 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64633
Info modified on:
07 Oct 2024, 17:07:19
Short summary description HP ENVY TouchSmart 20-d006d Intel® Core™ i3 i3-2220 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:

HP ENVY TouchSmart 20-d006d, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 20-d006d Intel® Core™ i3 i3-2220 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:

HP ENVY TouchSmart 20-d006d. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.