HP logo

HP ENVY TouchSmart 23-d039 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35075
Info modified on:
07 Oct 2024, 17:07:23
Short summary description HP ENVY TouchSmart 23-d039 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-d039, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-d039 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-d039. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.