HP logo

HP ENVY 23-d038c Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40188
Info modified on:
23 Jul 2024, 21:03:46
Short summary description HP ENVY 23-d038c Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Black:

HP ENVY 23-d038c, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 8

Long summary description HP ENVY 23-d038c Intel® Core™ i5 i5-3450S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Black:

HP ENVY 23-d038c. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.