HP logo

HP Pavilion 20-b020a AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56804
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 20-b020a AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 20-b020a, 50.8 cm (20"), HD+, AMD E, 4 GB, 1 TB, Windows 8

Long summary description HP Pavilion 20-b020a AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 20-b020a. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.