HP logo

HP Pavilion 23-b020a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80844
Info modified on:
07 Oct 2024, 17:07:24
Short summary description HP Pavilion 23-b020a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

HP Pavilion 23-b020a, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description HP Pavilion 23-b020a Intel® Core™ i5 i5-3470S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

HP Pavilion 23-b020a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.