HP logo

HP Omni 120-1229l Intel® Core™ i3 i3-2120 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83097
Info modified on:
23 Jul 2024, 21:03:38
Short summary description HP Omni 120-1229l Intel® Core™ i3 i3-2120 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black:

HP Omni 120-1229l, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS

Long summary description HP Omni 120-1229l Intel® Core™ i3 i3-2120 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black:

HP Omni 120-1229l. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.