HP logo

HP Pavilion HPE h8-1340l Intel® Core™ i7 i7-3770K 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 FreeDOS Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30328
Info modified on:
07 Oct 2024, 17:48:52
Short summary description HP Pavilion HPE h8-1340l Intel® Core™ i7 i7-3770K 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 FreeDOS Midi Tower PC Black:

HP Pavilion HPE h8-1340l, 3.5 GHz, Intel® Core™ i7, 6 GB, 2 TB, DVD Super Multi, FreeDOS

Long summary description HP Pavilion HPE h8-1340l Intel® Core™ i7 i7-3770K 6 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 FreeDOS Midi Tower PC Black:

HP Pavilion HPE h8-1340l. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.