HP logo

HP Pavilion p6-2429 AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42894
Info modified on:
14 Mar 2024, 19:23:42
Short summary description HP Pavilion p6-2429 AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

HP Pavilion p6-2429, 3.6 GHz, AMD A6, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p6-2429 AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

HP Pavilion p6-2429. Processor frequency: 3.6 GHz, Processor family: AMD A6, Processor model: A6-5400K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.