location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K1500 keyboard Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3C52AA#B13
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP K1500 keyboard Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: 2 year limited
Long product name HP K1500 keyboard Office USB Black :
The long product name of HP K1500 keyboard Office USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP K1500 Keyboard
More>>>
HP K1500 keyboard Office USB Black:
The official description of HP K1500 keyboard Office USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Keyboard K1500 includes all the elements you're looking for to increase your productivity with improved and updated features.

Features

- Achieve more with the HP Keyboard K1500: 3 indicator lights, built-in number pad and full-size keyboard.
- Spill-resistant, adjustable legs, quiet key strokes and plug-and-play USB connection.
- 1 of the world's leading PC manufacturers delivers products built with some of the strictest quality control guidelines.
- Microsoft® Windows® XP/Vista™/7/8

Short summary description HP K1500 keyboard Office USB Black:
This short summary of the HP K1500 keyboard Office USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP K1500, Full-size (100%), Wired, USB, Black

Long summary description HP K1500 keyboard Office USB Black:
This is an auto-generated long summary of HP K1500 keyboard Office USB Black based on the first three specs of the first five spec groups.

HP K1500. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
No
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
Protection features
Spill resistant
LED indicators
Yes
Features
Plug and Play
Yes
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 161 x 15.1 mm
Keyboard weight
446 g
Packaging data
Package width
457 mm
Package depth
240 mm
Package height
29 mm
Package weight
570 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)