HP logo

HP Compaq Pro 6300 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61657
Info modified on:
23 Jul 2024, 21:03:33
Short summary description HP Compaq Pro 6300 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Pro 6300 SFF, 2.8 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6300 SFF Intel® Pentium® G640 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Pro 6300 SFF. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.