HP logo

HP Essential Top Load Case 39.6 cm (15.6") Briefcase Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54149
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Essential Top Load Case 39.6 cm (15.6") Briefcase Black:

HP Essential Top Load Case, Briefcase, 39.6 cm (15.6"), Shoulder strap, 530 g

Long summary description HP Essential Top Load Case 39.6 cm (15.6") Briefcase Black:

HP Essential Top Load Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 530 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.