HP Pavilion HPE h9-1191ea, 3.4 GHz, Intel® Core™ i7, 6 GB, 1.63 TB, DVD Super Multi, Windows 7 Home Premium
HP Pavilion HPE h9-1191ea. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.63 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7950. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC