HP logo

HP Pavilion p7-1549 AMD A10 A10-5700 10 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97647
Info modified on:
07 Oct 2024, 17:41:48
Short summary description HP Pavilion p7-1549 AMD A10 A10-5700 10 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Desktop PC Black:

HP Pavilion p7-1549, 3.4 GHz, AMD A10, 10 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p7-1549 AMD A10 A10-5700 10 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Desktop PC Black:

HP Pavilion p7-1549. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660D, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.