location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2816E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite :
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 13x5
  • - Response time: 4 h
Long product name HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite :
The short editorial description of HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite

Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite
More>>>
HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite:
The official marketing text of HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite as supplied by the manufacturer

HP Care Pack Services offer upgraded service levels to enhance your warranty cover for your total peace of mind and help you to stay up and running.

Within 4 hours of calling, expect an HP-qualified technician visit you onsite if HP can't resolve the issue remotely, for 3 years.

Short summary description HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite:
This short summary of the HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite, 3 year(s), On-site, 13x5

Long summary description HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite:
This is an auto-generated long summary of HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite based on the first three specs of the first five spec groups.

HP Designjet 1050C/1050CM Plus Hardware Support, 3Y, 4h, 13x5, Onsite. Number of years: 3 year(s), Service time (hours x days): 13x5, Response time: 4 h, Type: On-site

Features
Number of years
3 year(s)
Type
On-site
Features
Service time (hours x days)
13x5
Response time
4 h