HP logo

HP Omni 27-1102A Intel® Core™ i7 i7-3770S 68.6 cm (27") 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20976
Info modified on:
07 Oct 2024, 17:07:15
Short summary description HP Omni 27-1102A Intel® Core™ i7 i7-3770S 68.6 cm (27") 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black:

HP Omni 27-1102A, 68.6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 7 Home Premium

Long summary description HP Omni 27-1102A Intel® Core™ i7 i7-3770S 68.6 cm (27") 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 7 Home Premium Black:

HP Omni 27-1102A. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A, On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.