HP logo

HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

HP 3005pr USB 3.0 Port Replicator, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 219.5 mm, 70.2 mm

Long summary description HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

HP 3005pr USB 3.0 Port Replicator. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Width: 219.5 mm, Depth: 70.2 mm, Height: 25.2 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.