HP TouchSmart 520-1130ea Desktop PC, 3 MB, L3, 1 x 4 GB, HP TouchSmart 5.0 software suite; Beats Audio console; HP LinkUp; HP Setup manager; – web-based..., 58.4 cm (23") touch-enabled diagonal full HD widescreen WLED (1920x1080), Wireless optical mouse
HP TouchSmart 520-1130ea Desktop PC. Processor cache: 3 MB, Processor cache type: L3. Memory layout (slots x size): 1 x 4 GB. Bundled software: HP TouchSmart 5.0 software suite; Beats Audio console; HP LinkUp; HP Setup manager; – web-based.... Display: 58.4 cm (23") touch-enabled diagonal full HD widescreen WLED (1920x1080), Pointing device: Wireless optical mouse, Power supply type: 180W AC power adapter