HP logo

HP 250 G1 Intel® Celeron® 1000M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Charcoal

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112970
Info modified on:
22 Jan 2025, 05:09:15
Short summary description HP 250 G1 Intel® Celeron® 1000M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Charcoal:

HP 250 G1, Intel® Celeron®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 250 G1 Intel® Celeron® 1000M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Charcoal:

HP 250 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Charcoal

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.