HP logo

HP Pavilion p6-2034it AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113018
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion p6-2034it AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2034it, 2.7 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p6-2034it AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2034it. Processor frequency: 2.7 GHz, Processor family: AMD A4, Processor model: A4-3400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6410D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.