HP logo

HP Pavilion p6-2010be Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67668
Info modified on:
07 Oct 2024, 17:05:11
Short summary description HP Pavilion p6-2010be Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black, Silver:

HP Pavilion p6-2010be, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p6-2010be Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black, Silver:

HP Pavilion p6-2010be. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.