HP logo

HP Pavilion HPE h8-1031 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21747
Info modified on:
07 Oct 2024, 17:05:04
Short summary description HP Pavilion HPE h8-1031 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion HPE h8-1031, 3.4 GHz, Intel® Core™ i7, 10 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion HPE h8-1031 Intel® Core™ i7 i7-2600 10 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion HPE h8-1031. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6850. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.