HP logo

HP Compaq CQ1100be AMD E E-450 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium PC Black, Silver, White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79906
Info modified on:
19 Mar 2021, 15:59:23
Short summary description HP Compaq CQ1100be AMD E E-450 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium PC Black, Silver, White:

HP Compaq CQ1100be, 1.65 GHz, AMD E, 4 GB, 1.5 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Compaq CQ1100be AMD E E-450 4 GB DDR3-SDRAM 1.5 TB Windows 7 Home Premium PC Black, Silver, White:

HP Compaq CQ1100be. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black, Silver, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.