HP logo

HP Pavilion p6-2003nlm Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27002
Info modified on:
07 Oct 2024, 17:41:21
Short summary description HP Pavilion p6-2003nlm Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6-2003nlm, 3.3 GHz, Intel® Core™ i3, 6 GB, 1.5 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p6-2003nlm Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6-2003nlm. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.