HP logo

HP Pavilion HPE h8-1100nl Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129509
Info modified on:
07 Oct 2024, 17:41:19
Short summary description HP Pavilion HPE h8-1100nl Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h8-1100nl, 3 GHz, Intel® Core™ i5, 6 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion HPE h8-1100nl Intel® Core™ i5 i5-2320 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h8-1100nl. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.