HP 6531s, 35.8 cm (14.1"), LCD, 1280 x 800 pixels
HP 6531s. Motherboard chipset: Intel® PM45 Express. Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM. Maximum graphics card memory: 128 MB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels, Display: LCD. Bundled software: HP Recovery Manager, Roxio Creator Business 10, Operating system installed: Windows Vista Business