HP logo

HP Compaq t5730 Thin Client AMD Sempron 2100+ 1GB Flash Rom 512 MB DDR SDRAM WXP Embedded 1 GHz 1.6 kg 2100+

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62361
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 May 2009
Short summary description HP Compaq t5730 Thin Client AMD Sempron 2100+ 1GB Flash Rom 512 MB DDR SDRAM WXP Embedded 1 GHz 1.6 kg 2100+:

HP Compaq t5730 Thin Client AMD Sempron 2100+ 1GB Flash Rom 512 MB DDR SDRAM WXP Embedded, 1 GHz, 2100+, Altiris Deployment Solution, Citrix ICA, Terminal emulation software, Microsoft RDP, Microsoft..., 10 - 40 °C, -30 - 60 °C, 20 - 80%

Long summary description HP Compaq t5730 Thin Client AMD Sempron 2100+ 1GB Flash Rom 512 MB DDR SDRAM WXP Embedded 1 GHz 1.6 kg 2100+:

HP Compaq t5730 Thin Client AMD Sempron 2100+ 1GB Flash Rom 512 MB DDR SDRAM WXP Embedded. Processor frequency: 1 GHz, Processor model: 2100+. Bundled software: Altiris Deployment Solution, Citrix ICA, Terminal emulation software, Microsoft RDP, Microsoft.... Country of origin: China. Weight: 1.6 kg. Dimensions (WxDxH): 45.7 x 215.1 x 266.7 mm, Ergonomics: Safety: UL 1950, CSA 950, TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark,..., Power supply type: 100-240 VAC, 50-60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.