HP logo

HP Elite Autofocus webcam 3 MP

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227118
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
30 Jun 2011
Short summary description HP Elite Autofocus webcam 3 MP:

HP Elite Autofocus Webcam, 3 MP, 30 fps, 5x, 1 m, -20 - 35°, -160 - 160°

Long summary description HP Elite Autofocus webcam 3 MP:

HP Elite Autofocus Webcam. Megapixel (approx.): 3 MP, Maximum frame rate: 30 fps, Digital zoom: 5x. Cable length: 1 m, Tilt angle range: -20 - 35°, Pan range: -160 - 160°. Weight: 196 g. Package weight: 270 g. Bundled software: ArcSoft Magic-I, ArcSoft VideoImpression, ArcSoft WebCam, Companion, HP Photosmart Essential...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.