HP logo

HP Pavilion v220 computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129134
Info modified on:
19 Feb 2024, 19:05:06
End of life date:
15 Oct 2008
Short summary description HP Pavilion v220 computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black, Grey:

HP Pavilion v220, 55.9 cm (22"), 1680 x 1050 pixels, LCD, LCD, 5 ms, Black, Grey

Long summary description HP Pavilion v220 computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black, Grey:

HP Pavilion v220. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.