HP logo

HP Pavilion dv9623cl Notebook PC AMD Turion 64 X2 Mobile TL-58 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 7150M Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82137
Info modified on:
22 Jan 2025, 05:05:33
Short summary description HP Pavilion dv9623cl Notebook PC AMD Turion 64 X2 Mobile TL-58 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 7150M Windows Vista Home Premium Silver:

HP Pavilion dv9623cl Notebook PC, AMD Turion 64 X2 Mobile, 1.9 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 240 GB

Long summary description HP Pavilion dv9623cl Notebook PC AMD Turion 64 X2 Mobile TL-58 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 7150M Windows Vista Home Premium Silver:

HP Pavilion dv9623cl Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: TL-58, Processor frequency: 1.9 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 7150M. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.