HP logo

HP Compaq 6820s Intel Core™2 Duo Processor T5470 1024M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53440
Info modified on:
22 Jan 2025, 06:24:02
End of life date:
31 May 2008
Short summary description HP Compaq 6820s Intel Core™2 Duo Processor T5470 1024M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:

HP Compaq 6820s Intel Core™2 Duo Processor T5470 1024M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC, Intel® Core™2 Duo, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB

Long summary description HP Compaq 6820s Intel Core™2 Duo Processor T5470 1024M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:

HP Compaq 6820s Intel Core™2 Duo Processor T5470 1024M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5470, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Home Basic. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.