HP logo

HP Compaq 6510b Intel® Core™2 Duo T7250 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62137
Info modified on:
22 Jan 2025, 06:11:31
End of life date:
31 May 2008
Short summary description HP Compaq 6510b Intel® Core™2 Duo T7250 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black:

HP Compaq 6510b, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1200 x 800 pixels, 1 GB, 120 GB

Long summary description HP Compaq 6510b Intel® Core™2 Duo T7250 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black:

HP Compaq 6510b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1200 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.