HP logo

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD+/-RW WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business

Data-sheet quality:
created/standardized by Icecat
Product views:
86033
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Jun 2011
Short summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD+/-RW WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD+/-RW WVST Bus Ultra Slim Desktop PC, 2.66 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD+/-RW WVST Bus Ultra Slim Desktop PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/80G DVD+/-RW WVST Bus Ultra Slim Desktop PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6750. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.