HP logo

HP Pavilion Slimline s3230.nl PC Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103817
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Pavilion Slimline s3230.nl PC Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower:

HP Pavilion Slimline s3230.nl PC, 2.2 GHz, Intel® Core™2 Duo, E4500, 1 GB, 500 GB, Windows Vista Home Premium

Long summary description HP Pavilion Slimline s3230.nl PC Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Windows Vista Home Premium Tower:

HP Pavilion Slimline s3230.nl PC. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.